Capital Lighting, Inc. P5788-09 Flush Mounts-Cage Style 414971

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.00 Bulb Type: G16.5 Qty: 3 Wattage: 25 Finish: Brushed Nickel Product Name: Three Light Close To Ceiling UPC: 785247147984 Category: Close To Ceiling Glass: Beveled Safety Rating: Ul/Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.00 Bulb Type: G16.5 Qty: 3 Wattage: 25 Finish: Brushed Nickel Product Name: Three Light Close To Ceiling UPC: 785247147984 Category: Close To Ceiling Glass: Beveled Safety Rating: Ul/Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5788-09 Flush Mounts-Cage Style - 414971 - Capital Lighting, Inc.
Columbus, OH, USA
P5788-09 Flush Mounts-Cage Style
414971
P5788-09 Flush Mounts-Cage Style 414971
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.00 Bulb Type: G16.5 Qty: 3 Wattage: 25 Finish: Brushed Nickel Product Name: Three Light Close To Ceiling UPC: 785247147984 Category: Close To Ceiling Glass: Beveled Safety Rating: Ul/Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 5.00
Bulb
Type: G16.5
Qty: 3
Wattage: 25
Finish: Brushed Nickel
Product Name: Three Light Close To Ceiling
UPC: 785247147984
Category: Close To Ceiling
Glass: Beveled
Safety Rating: Ul/Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414971
Product Name P5788-09 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details