Capital Lighting, Inc. P5788-20 Flush Mounts-Cage Style 414970

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Bulb Type: G16.5 Qty: 3 Wattage: 25 Finish: Antique Bronze Product Name: Three Light Close To Ceiling UPC: 785247152094 Category: Close To Ceiling Glass: Beveled Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Bulb Type: G16.5 Qty: 3 Wattage: 25 Finish: Antique Bronze Product Name: Three Light Close To Ceiling UPC: 785247152094 Category: Close To Ceiling Glass: Beveled Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5788-20 Flush Mounts-Cage Style - 414970 - Capital Lighting, Inc.
Columbus, OH, USA
P5788-20 Flush Mounts-Cage Style
414970
P5788-20 Flush Mounts-Cage Style 414970
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Bulb Type: G16.5 Qty: 3 Wattage: 25 Finish: Antique Bronze Product Name: Three Light Close To Ceiling UPC: 785247152094 Category: Close To Ceiling Glass: Beveled Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 5.00
Bulb
Type: G16.5
Qty: 3
Wattage: 25
Finish: Antique Bronze
Product Name: Three Light Close To Ceiling
UPC: 785247152094
Category: Close To Ceiling
Glass: Beveled
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414970
Product Name P5788-20 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details