Capital Lighting, Inc. P6803-31 Landscape Ltg.-Step Lights 414968

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 2.50 Extension: 3.12 Bulb Type: T6.5 Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Step Lights UPC: 785247680313 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 2.50 Extension: 3.12 Bulb Type: T6.5 Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Step Lights UPC: 785247680313 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P6803-31 Landscape Ltg.-Step Lights - 414968 - Capital Lighting, Inc.
Columbus, OH, USA
P6803-31 Landscape Ltg.-Step Lights
414968
P6803-31 Landscape Ltg.-Step Lights 414968
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 2.50 Extension: 3.12 Bulb Type: T6.5 Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Step Lights UPC: 785247680313 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 2.50
Extension: 3.12
Bulb
Type: T6.5
Qty: 1
Wattage: 25
Finish: Black
Product Name: One Light Step Lights
UPC: 785247680313
Category: Step Lights
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414968
Product Name P6803-31 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details