Capital Lighting, Inc. P6818-16 Landscape Ltg.-Step Lights 414936

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Aluminum Product Name: One Light Step Lights UPC: 785247681808 Category: Step Lights Glass: White Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Aluminum Product Name: One Light Step Lights UPC: 785247681808 Category: Step Lights Glass: White Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P6818-16 Landscape Ltg.-Step Lights - 414936 - Capital Lighting, Inc.
Columbus, OH, USA
P6818-16 Landscape Ltg.-Step Lights
414936
P6818-16 Landscape Ltg.-Step Lights 414936
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Aluminum Product Name: One Light Step Lights UPC: 785247681808 Category: Step Lights Glass: White Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 5.00
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Aluminum
Product Name: One Light Step Lights
UPC: 785247681808
Category: Step Lights
Glass: White
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414936
Product Name P6818-16 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details