Capital Lighting, Inc. P7098-75 Sconces-Pocket 414930

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Extension: 6.62 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Mahogany Product Name: Two Light Sconce UPC: 785247151912 Category: Sconces Glass: Antique Ice Safety Rating: Ccsaus
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Extension: 6.62 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Mahogany Product Name: Two Light Sconce UPC: 785247151912 Category: Sconces Glass: Antique Ice Safety Rating: Ccsaus

Suppliers

Company
Product
Description
Supplier Links
P7098-75 Sconces-Pocket - 414930 - Capital Lighting, Inc.
Columbus, OH, USA
P7098-75 Sconces-Pocket
414930
P7098-75 Sconces-Pocket 414930
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Extension: 6.62 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Mahogany Product Name: Two Light Sconce UPC: 785247151912 Category: Sconces Glass: Antique Ice Safety Rating: Ccsaus

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Extension: 6.62
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Mahogany
Product Name: Two Light Sconce
UPC: 785247151912
Category: Sconces
Glass: Antique Ice
Safety Rating: Ccsaus

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414930
Product Name P7098-75 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details