Capital Lighting, Inc. P7338-30EB Exterior -Wall Mt./Flush 414920

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Wall Or Ceiling Fixture UPC: 785247149865 Category: Outdoor Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Wall Or Ceiling Fixture UPC: 785247149865 Category: Outdoor Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P7338-30EB Exterior -Wall Mt./Flush - 414920 - Capital Lighting, Inc.
Columbus, OH, USA
P7338-30EB Exterior -Wall Mt./Flush
414920
P7338-30EB Exterior -Wall Mt./Flush 414920
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Wall Or Ceiling Fixture UPC: 785247149865 Category: Outdoor Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.00
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Wall Or Ceiling Fixture
UPC: 785247149865
Category: Outdoor
Glass: White Acrylic
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414920
Product Name P7338-30EB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details