Capital Lighting, Inc. P7227-09EB Bathroom Fixtures-Two Lights 414915

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.25 Extension: 25.25 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: Brushed Nickel Product Name: Two Light Linear Fluorescent Bath UPC: 785247151783 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.25 Extension: 25.25 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: Brushed Nickel Product Name: Two Light Linear Fluorescent Bath UPC: 785247151783 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7227-09EB Bathroom Fixtures-Two Lights - 414915 - Capital Lighting, Inc.
Columbus, OH, USA
P7227-09EB Bathroom Fixtures-Two Lights
414915
P7227-09EB Bathroom Fixtures-Two Lights 414915
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.25 Extension: 25.25 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: Brushed Nickel Product Name: Two Light Linear Fluorescent Bath UPC: 785247151783 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 4.25
Extension: 25.25
Bulb
Type: F17T8
Qty: 2
Wattage: 17
Finish: Brushed Nickel
Product Name: Two Light Linear Fluorescent Bath
UPC: 785247151783
Category: Bath & Vanity
Glass: White Acrylic
Safety Rating: Ul/Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414915
Product Name P7227-09EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details