Capital Lighting, Inc. TF489F Lamps-Floor Lamps 414755

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Patina Weight: 38 Product Name: Two Light Floor Lamp UPC: 611728132579 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Patina Weight: 38 Product Name: Two Light Floor Lamp UPC: 611728132579 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF489F Lamps-Floor Lamps - 414755 - Capital Lighting, Inc.
Columbus, OH, USA
TF489F Lamps-Floor Lamps
414755
TF489F Lamps-Floor Lamps 414755
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Patina Weight: 38 Product Name: Two Light Floor Lamp UPC: 611728132579 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 62.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze Patina
Weight: 38
Product Name: Two Light Floor Lamp
UPC: 611728132579
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414755
Product Name TF489F Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details