Capital Lighting, Inc. DH5103AN Mid. Chandeliers-Glass Down 414727

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 611728128848 Category: Chandelier Glass: Grey Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 611728128848 Category: Chandelier Glass: Grey Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DH5103AN Mid. Chandeliers-Glass Down - 414727 - Capital Lighting, Inc.
Columbus, OH, USA
DH5103AN Mid. Chandeliers-Glass Down
414727
DH5103AN Mid. Chandeliers-Glass Down 414727
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 611728128848 Category: Chandelier Glass: Grey Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 13
Product Name: Three Light Chandelier
UPC: 611728128848
Category: Chandelier
Glass: Grey Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414727
Product Name DH5103AN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details