Capital Lighting, Inc. DH5005AN Mid. Chandeliers-Glass Up 414705

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Nickel Weight: 20 Product Name: Five Light Chandelier UPC: 611728128930 Category: Chandelier Glass: Grey Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Nickel Weight: 20 Product Name: Five Light Chandelier UPC: 611728128930 Category: Chandelier Glass: Grey Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DH5005AN Mid. Chandeliers-Glass Up - 414705 - Capital Lighting, Inc.
Columbus, OH, USA
DH5005AN Mid. Chandeliers-Glass Up
414705
DH5005AN Mid. Chandeliers-Glass Up 414705
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Nickel Weight: 20 Product Name: Five Light Chandelier UPC: 611728128930 Category: Chandelier Glass: Grey Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 22.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Nickel
Weight: 20
Product Name: Five Light Chandelier
UPC: 611728128930
Category: Chandelier
Glass: Grey Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414705
Product Name DH5005AN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details