Capital Lighting, Inc. DH348AN Island/Pool Table-3 Light Bar 414702

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 23 Product Name: Three Light Chandelier UPC: 611728128954 Category: Island Light Glass: Grey Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 23 Product Name: Three Light Chandelier UPC: 611728128954 Category: Island Light Glass: Grey Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DH348AN Island/Pool Table-3 Light Bar - 414702 - Capital Lighting, Inc.
Columbus, OH, USA
DH348AN Island/Pool Table-3 Light Bar
414702
DH348AN Island/Pool Table-3 Light Bar 414702
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 23 Product Name: Three Light Chandelier UPC: 611728128954 Category: Island Light Glass: Grey Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 23
Product Name: Three Light Chandelier
UPC: 611728128954
Category: Island Light
Glass: Grey Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414702
Product Name DH348AN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details