Capital Lighting, Inc. DH2820AN Pendants-Bowl Style 414700

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 16 Product Name: Four Light Pendant UPC: 611728128879 Category: Pendant Glass: Grey Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 16 Product Name: Four Light Pendant UPC: 611728128879 Category: Pendant Glass: Grey Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DH2820AN Pendants-Bowl Style - 414700 - Capital Lighting, Inc.
Columbus, OH, USA
DH2820AN Pendants-Bowl Style
414700
DH2820AN Pendants-Bowl Style 414700
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 16 Product Name: Four Light Pendant UPC: 611728128879 Category: Pendant Glass: Grey Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Nickel
Weight: 16
Product Name: Four Light Pendant
UPC: 611728128879
Category: Pendant
Glass: Grey Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414700
Product Name DH2820AN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details