Capital Lighting, Inc. AJC-8340 Sconces-Single Candle 414687

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60

Suppliers

Company
Product
Description
Supplier Links
AJC-8340 Sconces-Single Candle - 414687 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8340 Sconces-Single Candle
414687
AJC-8340 Sconces-Single Candle 414687
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 23.00
Extension: 10
Bulb
Type: Candelabra
Qty: 1
Wattage: 60

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414687
Product Name AJC-8340 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details