Capital Lighting, Inc. AJC-8005 Large Chandeliers-Candle 414678

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 42.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Shade: Metallic French Beige
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 42.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Shade: Metallic French Beige

Suppliers

Company
Product
Description
Supplier Links
AJC-8005 Large Chandeliers-Candle - 414678 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8005 Large Chandeliers-Candle
414678
AJC-8005 Large Chandeliers-Candle 414678
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 42.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Shade: Metallic French Beige

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 42.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze
Product Name: Shade: Metallic French Beige

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414678
Product Name AJC-8005 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details