Capital Lighting, Inc. AJC-02-0006 Sconces-Single Candle 414675

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Black and Gold Product Name: One Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Black and Gold Product Name: One Light Sconce

Suppliers

Company
Product
Description
Supplier Links
AJC-02-0006 Sconces-Single Candle - 414675 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-02-0006 Sconces-Single Candle
414675
AJC-02-0006 Sconces-Single Candle 414675
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Black and Gold Product Name: One Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Extension: 10
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Black and Gold
Product Name: One Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414675
Product Name AJC-02-0006 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details