Capital Lighting, Inc. AJC-8036 Large Chandeliers-Candle 414664

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Marguerite Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Marguerite Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8036 Large Chandeliers-Candle - 414664 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8036 Large Chandeliers-Candle
414664
AJC-8036 Large Chandeliers-Candle 414664
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Marguerite Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Marguerite
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414664
Product Name AJC-8036 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details