Capital Lighting, Inc. AJC-8046 Foyer/Hall Lanterns-Glass w/Frame 414662

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Gold Product Name: Six Light Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Gold Product Name: Six Light Lantern

Suppliers

Company
Product
Description
Supplier Links
AJC-8046 Foyer/Hall Lanterns-Glass w/Frame - 414662 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8046 Foyer/Hall Lanterns-Glass w/Frame
414662
AJC-8046 Foyer/Hall Lanterns-Glass w/Frame 414662
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Gold Product Name: Six Light Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 47.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Gold
Product Name: Six Light Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414662
Product Name AJC-8046 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details