Capital Lighting, Inc. AJC-8030 Large Chandeliers-Candle 414645

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 49.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Cypress Reve Product Name: Shade: Metallic French Beige
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 49.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Cypress Reve Product Name: Shade: Metallic French Beige

Suppliers

Company
Product
Description
Supplier Links
AJC-8030 Large Chandeliers-Candle - 414645 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8030 Large Chandeliers-Candle
414645
AJC-8030 Large Chandeliers-Candle 414645
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 49.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Cypress Reve Product Name: Shade: Metallic French Beige

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 49.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Cypress Reve
Product Name: Shade: Metallic French Beige

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414645
Product Name AJC-8030 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details