Capital Lighting, Inc. AJC-8010 Pendants-Bowl Style 414644

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Baronette Antique Gold Product Name: Three Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Baronette Antique Gold Product Name: Three Light Pendant

Suppliers

Company
Product
Description
Supplier Links
AJC-8010 Pendants-Bowl Style - 414644 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8010 Pendants-Bowl Style
414644
AJC-8010 Pendants-Bowl Style 414644
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Baronette Antique Gold Product Name: Three Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Baronette Antique Gold
Product Name: Three Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414644
Product Name AJC-8010 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details