Capital Lighting, Inc. AJC-8082 Mid. Chandeliers-Candle 414638

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dusted Gold Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dusted Gold Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8082 Mid. Chandeliers-Candle - 414638 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8082 Mid. Chandeliers-Candle
414638
AJC-8082 Mid. Chandeliers-Candle 414638
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dusted Gold Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Dusted Gold
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414638
Product Name AJC-8082 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details