Capital Lighting, Inc. AJC-8077 Large Chandeliers-Candle 414635

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 60.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Dark Gold and Light Sand Product Name: 18 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 60.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Dark Gold and Light Sand Product Name: 18 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8077 Large Chandeliers-Candle - 414635 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8077 Large Chandeliers-Candle
414635
AJC-8077 Large Chandeliers-Candle 414635
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 60.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Dark Gold and Light Sand Product Name: 18 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 60.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Dark Gold and Light Sand
Product Name: 18 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414635
Product Name AJC-8077 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details