Capital Lighting, Inc. AJC-8066 Large Chandeliers-Candle 414631

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 51.00 Bulb Qty: 12 Wattage: 60 Finish: Aged Gold Product Name: 12 Light Two Tier Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 51.00 Bulb Qty: 12 Wattage: 60 Finish: Aged Gold Product Name: 12 Light Two Tier Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8066 Large Chandeliers-Candle - 414631 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8066 Large Chandeliers-Candle
414631
AJC-8066 Large Chandeliers-Candle 414631
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 51.00 Bulb Qty: 12 Wattage: 60 Finish: Aged Gold Product Name: 12 Light Two Tier Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 51.00
Bulb
Qty: 12
Wattage: 60
Finish: Aged Gold
Product Name: 12 Light Two Tier Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414631
Product Name AJC-8066 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details