Capital Lighting, Inc. AJC-8083 Mid. Chandeliers-Candle 414619

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Gold Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Gold Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8083 Mid. Chandeliers-Candle - 414619 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8083 Mid. Chandeliers-Candle
414619
AJC-8083 Mid. Chandeliers-Candle 414619
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Gold Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Gold
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414619
Product Name AJC-8083 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details