Capital Lighting, Inc. AJC-8088 Sconces-Quad plus 414616

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Margot Gold Product Name: Four Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Margot Gold Product Name: Four Light Sconce

Suppliers

Company
Product
Description
Supplier Links
AJC-8088 Sconces-Quad plus - 414616 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8088 Sconces-Quad plus
414616
AJC-8088 Sconces-Quad plus 414616
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Margot Gold Product Name: Four Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 32.00
Extension: 12
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Margot Gold
Product Name: Four Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414616
Product Name AJC-8088 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details