Capital Lighting, Inc. AJC-8087 Large Chandeliers-Candle 414614

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Margot Gold Product Name: 12 Light Two Tier Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Margot Gold Product Name: 12 Light Two Tier Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8087 Large Chandeliers-Candle - 414614 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8087 Large Chandeliers-Candle
414614
AJC-8087 Large Chandeliers-Candle 414614
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Margot Gold Product Name: 12 Light Two Tier Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Margot Gold
Product Name: 12 Light Two Tier Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414614
Product Name AJC-8087 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details