Capital Lighting, Inc. AJC-8090 Foyer/Hall Lanterns-Glass w/Frame 414611

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vienne Gold Product Name: Four Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vienne Gold Product Name: Four Light Pendant

Suppliers

Company
Product
Description
Supplier Links
AJC-8090 Foyer/Hall Lanterns-Glass w/Frame - 414611 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8090 Foyer/Hall Lanterns-Glass w/Frame
414611
AJC-8090 Foyer/Hall Lanterns-Glass w/Frame 414611
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vienne Gold Product Name: Four Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Vienne Gold
Product Name: Four Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414611
Product Name AJC-8090 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details