Capital Lighting, Inc. AJC-8220 Sconces-Single Candle 414609

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 38.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Sconce Shown
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 38.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Sconce Shown

Suppliers

Company
Product
Description
Supplier Links
AJC-8220 Sconces-Single Candle - 414609 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8220 Sconces-Single Candle
414609
AJC-8220 Sconces-Single Candle 414609
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 38.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Sconce Shown

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 38.00
Extension: 11
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brass
Product Name: One Light Sconce Shown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414609
Product Name AJC-8220 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details