Capital Lighting, Inc. AJC-8264 Large Chandeliers-Candle 414604

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Gold Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Gold Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8264 Large Chandeliers-Candle - 414604 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8264 Large Chandeliers-Candle
414604
AJC-8264 Large Chandeliers-Candle 414604
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Gold Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Antique Gold
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414604
Product Name AJC-8264 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details