Capital Lighting, Inc. 9267 Large Chandeliers-Candle 414596

Description
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Zanzibar Black Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Zanzibar Black Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9267 Large Chandeliers-Candle - 414596 - Capital Lighting, Inc.
Columbus, OH, USA
9267 Large Chandeliers-Candle
414596
9267 Large Chandeliers-Candle 414596
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Zanzibar Black Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 63.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Zanzibar Black
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414596
Product Name 9267 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details