Capital Lighting, Inc. 9269 Large Chandeliers-Candle 414593

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Bronze Verdigris/Gold Leaf Product Name: 18 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Bronze Verdigris/Gold Leaf Product Name: 18 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9269 Large Chandeliers-Candle - 414593 - Capital Lighting, Inc.
Columbus, OH, USA
9269 Large Chandeliers-Candle
414593
9269 Large Chandeliers-Candle 414593
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Bronze Verdigris/Gold Leaf Product Name: 18 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 52.00
Bulb
Type: Medium
Qty: 18
Wattage: 60
Finish: Bronze Verdigris/Gold Leaf
Product Name: 18 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414593
Product Name 9269 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details