Capital Lighting, Inc. 9538 Foyer/Hall Lanterns-Glass w/Frame 414575

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Lantern Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Lantern Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9538 Foyer/Hall Lanterns-Glass w/Frame - 414575 - Capital Lighting, Inc.
Columbus, OH, USA
9538 Foyer/Hall Lanterns-Glass w/Frame
414575
9538 Foyer/Hall Lanterns-Glass w/Frame 414575
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Lantern Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Lantern
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414575
Product Name 9538 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details