Capital Lighting, Inc. AJC-8353 Large Chandeliers-Candle 414394

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 49.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze and Gold Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 49.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze and Gold Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8353 Large Chandeliers-Candle - 414394 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8353 Large Chandeliers-Candle
414394
AJC-8353 Large Chandeliers-Candle 414394
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 49.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze and Gold Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 49.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze and Gold
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414394
Product Name AJC-8353 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details