Capital Lighting, Inc. AJC-8521 Sconces-Single Candle 414383

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 35.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel/Mirrored Product Name: One Light Mirrored
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 35.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel/Mirrored Product Name: One Light Mirrored

Suppliers

Company
Product
Description
Supplier Links
AJC-8521 Sconces-Single Candle - 414383 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8521 Sconces-Single Candle
414383
AJC-8521 Sconces-Single Candle 414383
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 35.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel/Mirrored Product Name: One Light Mirrored

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 35.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Nickel/Mirrored
Product Name: One Light Mirrored

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414383
Product Name AJC-8521 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details