Capital Lighting, Inc. AJC-8365 Large Chandeliers-Candle 414377

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: La Terre Rouillee Product Name: Eight Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: La Terre Rouillee Product Name: Eight Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8365 Large Chandeliers-Candle - 414377 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8365 Large Chandeliers-Candle
414377
AJC-8365 Large Chandeliers-Candle 414377
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: La Terre Rouillee Product Name: Eight Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: La Terre Rouillee
Product Name: Eight Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414377
Product Name AJC-8365 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details