Capital Lighting, Inc. AJC-8408 Sconces-Single Candle 414364

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 36.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rose Gold Product Name: One Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 36.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rose Gold Product Name: One Light Sconce

Suppliers

Company
Product
Description
Supplier Links
AJC-8408 Sconces-Single Candle - 414364 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8408 Sconces-Single Candle
414364
AJC-8408 Sconces-Single Candle 414364
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 36.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rose Gold Product Name: One Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 36.00
Extension: 10
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Rose Gold
Product Name: One Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414364
Product Name AJC-8408 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details