Capital Lighting, Inc. AJC-8413 Large Chandeliers-Candle 414360

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Pewter Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Pewter Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8413 Large Chandeliers-Candle - 414360 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8413 Large Chandeliers-Candle
414360
AJC-8413 Large Chandeliers-Candle 414360
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Pewter Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Pewter
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414360
Product Name AJC-8413 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details