Capital Lighting, Inc. AJC-8485 Sconces-Double Candle 414359

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Black and Gold Product Name: Two Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Black and Gold Product Name: Two Light Sconce

Suppliers

Company
Product
Description
Supplier Links
AJC-8485 Sconces-Double Candle - 414359 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8485 Sconces-Double Candle
414359
AJC-8485 Sconces-Double Candle 414359
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Black and Gold Product Name: Two Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Black and Gold
Product Name: Two Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414359
Product Name AJC-8485 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details