Capital Lighting, Inc. AJC-8492 Mid. Chandeliers-Drum Shades 414357

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome and Brown Textured Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome and Brown Textured Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8492 Mid. Chandeliers-Drum Shades - 414357 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8492 Mid. Chandeliers-Drum Shades
414357
AJC-8492 Mid. Chandeliers-Drum Shades 414357
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome and Brown Textured Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome and Brown Textured
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414357
Product Name AJC-8492 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details