Capital Lighting, Inc. AJC-8397 Mid. Chandeliers-Glass Down 414340

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome and Brown Textured Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome and Brown Textured Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8397 Mid. Chandeliers-Glass Down - 414340 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8397 Mid. Chandeliers-Glass Down
414340
AJC-8397 Mid. Chandeliers-Glass Down 414340
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome and Brown Textured Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chrome and Brown Textured
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414340
Product Name AJC-8397 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details