Capital Lighting, Inc. AJC-8469 Large Chandeliers-Candle 414329

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 67.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Satin Black Product Name: 18 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 67.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Satin Black Product Name: 18 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8469 Large Chandeliers-Candle - 414329 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8469 Large Chandeliers-Candle
414329
AJC-8469 Large Chandeliers-Candle 414329
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 67.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Satin Black Product Name: 18 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 67.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Satin Black
Product Name: 18 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414329
Product Name AJC-8469 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details