Capital Lighting, Inc. AJC-8470 Mid. Chandeliers-Drum Shades 414327

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Product Name: Eight Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Product Name: Eight Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8470 Mid. Chandeliers-Drum Shades - 414327 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8470 Mid. Chandeliers-Drum Shades
414327
AJC-8470 Mid. Chandeliers-Drum Shades 414327
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Product Name: Eight Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver
Product Name: Eight Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414327
Product Name AJC-8470 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details