Capital Lighting, Inc. AJC-8482 Large Chandeliers-Candle 414322

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 26.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Black and Gold Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 26.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Black and Gold Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8482 Large Chandeliers-Candle - 414322 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8482 Large Chandeliers-Candle
414322
AJC-8482 Large Chandeliers-Candle 414322
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 26.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Black and Gold Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Antique Black and Gold
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414322
Product Name AJC-8482 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details