Capital Lighting, Inc. AJC-8481 Foyer/Hall Lanterns-Open Frame 414320

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Black and Gold Product Name: Four Light Lantern Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Black and Gold Product Name: Four Light Lantern Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8481 Foyer/Hall Lanterns-Open Frame - 414320 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8481 Foyer/Hall Lanterns-Open Frame
414320
AJC-8481 Foyer/Hall Lanterns-Open Frame 414320
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Black and Gold Product Name: Four Light Lantern Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Black and Gold
Product Name: Four Light Lantern Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414320
Product Name AJC-8481 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details