Capital Lighting, Inc. AJC-8455 Large Chandeliers-Drum Shade 414318

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Product Name: Eight Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Product Name: Eight Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8455 Large Chandeliers-Drum Shade - 414318 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8455 Large Chandeliers-Drum Shade
414318
AJC-8455 Large Chandeliers-Drum Shade 414318
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Product Name: Eight Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver
Product Name: Eight Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414318
Product Name AJC-8455 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details