Capital Lighting, Inc. AJC-8458 Sconces-Single Candle 414307

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Product Name: One Light Right Hand Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Product Name: One Light Right Hand Sconce

Suppliers

Company
Product
Description
Supplier Links
AJC-8458 Sconces-Single Candle - 414307 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8458 Sconces-Single Candle
414307
AJC-8458 Sconces-Single Candle 414307
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Product Name: One Light Right Hand Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver
Product Name: One Light Right Hand Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414307
Product Name AJC-8458 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details