Capital Lighting, Inc. AJC-8465 Mid. Chandeliers-Candle 414305

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 28.00 Bulb Qty: 6 Wattage: 60 Finish: Brass and Chrome Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 28.00 Bulb Qty: 6 Wattage: 60 Finish: Brass and Chrome Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8465 Mid. Chandeliers-Candle - 414305 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8465 Mid. Chandeliers-Candle
414305
AJC-8465 Mid. Chandeliers-Candle 414305
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 28.00 Bulb Qty: 6 Wattage: 60 Finish: Brass and Chrome Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 28.00
Bulb
Qty: 6
Wattage: 60
Finish: Brass and Chrome
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414305
Product Name AJC-8465 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details