Capital Lighting, Inc. 9259 Large Chandeliers-Candle 414280

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.00 Length 37.00 Bulb Qty: 6 Wattage: 60 Finish: Antique Gold Leaf Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.00 Length 37.00 Bulb Qty: 6 Wattage: 60 Finish: Antique Gold Leaf Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9259 Large Chandeliers-Candle - 414280 - Capital Lighting, Inc.
Columbus, OH, USA
9259 Large Chandeliers-Candle
414280
9259 Large Chandeliers-Candle 414280
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.00 Length 37.00 Bulb Qty: 6 Wattage: 60 Finish: Antique Gold Leaf Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 37.00
Length 37.00
Bulb
Qty: 6
Wattage: 60
Finish: Antique Gold Leaf
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414280
Product Name 9259 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details