Capital Lighting, Inc. 5006 Sconces-Double Candle 414278

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5006 Sconces-Double Candle - 414278 - Capital Lighting, Inc.
Columbus, OH, USA
5006 Sconces-Double Candle
414278
5006 Sconces-Double Candle 414278
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Silver
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414278
Product Name 5006 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details