Capital Lighting, Inc. 5031 Sconces-Double Candle 414267

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Zanzibar Black/Gold Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Zanzibar Black/Gold Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5031 Sconces-Double Candle - 414267 - Capital Lighting, Inc.
Columbus, OH, USA
5031 Sconces-Double Candle
414267
5031 Sconces-Double Candle 414267
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Zanzibar Black/Gold Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Zanzibar Black/Gold
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414267
Product Name 5031 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details