Capital Lighting, Inc. 5032 Sconces-Double Candle 414264

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Harlow Silver Leaf Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Harlow Silver Leaf Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
5032 Sconces-Double Candle - 414264 - Capital Lighting, Inc.
Columbus, OH, USA
5032 Sconces-Double Candle
414264
5032 Sconces-Double Candle 414264
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Harlow Silver Leaf Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Harlow Silver Leaf
Product Name: Two Light Wall Sconce
Category: Wall Sconces|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414264
Product Name 5032 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details